Vishay Intertechnology, Inc. RESISTOR 1/16W 44R2 OHM 1% CRCW040244R2F

Description
RESISTOR 1/16W 44R2ohm 1%
Request a Quote
Description
RESISTOR 1/16W 44R2ohm 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 1/16W 44R2 OHM 1% - CRCW040244R2F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 1/16W 44R2 OHM 1%
CRCW040244R2F
RESISTOR 1/16W 44R2 OHM 1% CRCW040244R2F
RESISTOR 1/16W 44R2ohm 1%

RESISTOR 1/16W 44R2ohm 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040244R2F
Product Name RESISTOR 1/16W 44R2 OHM 1%
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers