Vishay Precision Group Chip Resistor - Surface Mount CRCW0402442RFKTD

Description
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402442RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402442RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402442RFKTDTR-ND
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402442RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402442RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402442RFKTDCT-ND
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402442RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402442RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402442RFKTDDKR-ND
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW0402442RFKTD - CRCW0402442RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402442RFKTD
CRCW0402442RFKTD
CRCW0402442RFKTD CRCW0402442RFKTD
CRCW0402442RFKTD

CRCW0402442RFKTD

Supplier's Site
Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7801
Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7801
RES, THICK FILM, 442R, 1%, 0.063W, 0402, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 442R, 1%, 0.063W, 0402, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402442RFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402442RFKTD
Chip Resistor - Surface Mount CRCW0402442RFKTD
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0402442RFKTDTR-ND CRCW0402442RFKTD 07J7801 CRCW0402442RFKTD
Product Name Chip Resistor - Surface Mount CRCW0402442RFKTD Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 442 ohms 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details