Vishay Precision Group Chip Resistor - Surface Mount CRCW0402442RFKEDC

Description
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4971-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4971-2-ND
Chip Resistor - Surface Mount 541-4971-2-ND
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 442R 1% Et7 E3 Rohs Compliant Vishay - 59AC1221 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 442R 1% Et7 E3 Rohs Compliant Vishay
59AC1221
D10/crcw0402-C 100 442R 1% Et7 E3 Rohs Compliant Vishay 59AC1221
D10/CRCW0402-C 100 442R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 442R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site
RES 442 OHM 1% 1/16W 0402 - 873-CRCW0402442RFKEDC - Utmel Electronic Limited
Hong Kong, China
RES 442 OHM 1% 1/16W 0402
873-CRCW0402442RFKEDC
RES 442 OHM 1% 1/16W 0402 873-CRCW0402442RFKEDC
RES 442 OHM 1% 1/16W 0402

RES 442 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-4971-2-ND 59AC1221 873-CRCW0402442RFKEDC
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 442R 1% Et7 E3 Rohs Compliant Vishay RES 442 OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402
Resistance Range 442 ohms 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD135JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers