Vishay Precision Group CRCW0402442RFKED CRCW0402442RFKED

Description
CRCW0402442RFKED
Request a Quote Datasheet
Description
CRCW0402442RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402442RFKED - CRCW0402442RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402442RFKED
CRCW0402442RFKED
CRCW0402442RFKED CRCW0402442RFKED
CRCW0402442RFKED

CRCW0402442RFKED

Supplier's Site
SMD 442 Ohm 50V 63mW Resistor - 52-CRCW0402442RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 442 Ohm 50V 63mW Resistor
52-CRCW0402442RFKED
SMD 442 Ohm 50V 63mW Resistor 52-CRCW0402442RFKED
0402 Thick Film Resistor, 442 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402442RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402442RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 442 Ohm, 1%, 50V, 63mW, SMD Product overview: CRCW0402442RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402442RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402442RFKED
802874-CRCW0402442RFKED
Chip Resistor - Surface Mount - CRCW0402442RFKED 802874-CRCW0402442RFKED
Manufacturer: Vishay Dale Win Source Part Number: 802874-CRCW0402442RF KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 442 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 802874-CRCW0402442RFKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 442 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 541-442LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442LDKR-ND
Chip Resistor - Surface Mount 541-442LDKR-ND
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442LCT-ND
Chip Resistor - Surface Mount 541-442LCT-ND
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-442LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-442LTR-ND
Chip Resistor - Surface Mount 541-442LTR-ND
442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

442 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402442RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402442RFKED
Chip Resistor - Surface Mount CRCW0402442RFKED
RES SMD 442 OHM 1% 1/16W 0402

RES SMD 442 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 442 Ohm, 63Mw, 1%; Resistance Vishay - 52K7081 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 442 Ohm, 63Mw, 1%; Resistance Vishay
52K7081
Thick Film Resistor, 442 Ohm, 63Mw, 1%; Resistance Vishay 52K7081
THICK FILM RESISTOR, 442 OHM, 63mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 442 OHM, 63mW, 1%; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7082 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7082
Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7082
RES, THICK FILM, 442R, 1%, 0.063W, 0402, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 442R, 1%, 0.063W, 0402, REEL; Resistance:442ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402442RFKED 52-CRCW0402442RFKED 802874-CRCW0402442RFKED 541-442LDKR-ND CRCW0402442RFKED 52K7081 52K7082
Product Name CRCW0402442RFKED SMD 442 Ohm 50V 63mW Resistor Chip Resistor - Surface Mount - CRCW0402442RFKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 442 Ohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 442R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details