Vishay Precision Group Chip Resistor - Surface Mount CRCW040243R2FKED

Description
43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-43.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2LTR-ND
Chip Resistor - Surface Mount 541-43.2LTR-ND
43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2LDKR-ND
Chip Resistor - Surface Mount 541-43.2LDKR-ND
43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.2LCT-ND
Chip Resistor - Surface Mount 541-43.2LCT-ND
43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040243R2FKED
915798-CRCW040243R2FKED
Chip Resistor - Surface Mount - CRCW040243R2FKED 915798-CRCW040243R2FKED
Manufacturer: Vishay Win Source Part Number: 915798-CRCW040243R2F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-43.2LTR, 541-43.2LCT, 541-43.2LDKR, D10/CRCW0402 100 43R2 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915798-CRCW040243R2FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 43.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-43.2LTR, 541-43.2LCT, 541-43.2LDKR, D10/CRCW0402 100 43R2 1% ET7 E3

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 43.2ohms 1% - CRCW040243R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 43.2ohms 1%
CRCW040243R2FKED
Thick Film Resistors - SMD 1/16watt 43.2ohms 1% CRCW040243R2FKED
Thick Film Resistors - SMD 1/16watt 43.2ohms 1%

Thick Film Resistors - SMD 1/16watt 43.2ohms 1%

Supplier's Site
Automotive SMD 43.2 Ohm 16W Resistor - 52-CRCW040243R2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 43.2 Ohm 16W Resistor
52-CRCW040243R2FKED
Automotive SMD 43.2 Ohm 16W Resistor 52-CRCW040243R2FKED
SMD Resistor 43.2 Ohm 1% 1/16W 0402 Thick Film AEC-Q200 Product overview: CRCW040243R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 43.2 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 43.2 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040243R2FKED can be used for catalog matching and distributor lookup.

SMD Resistor 43.2 Ohm 1% 1/16W 0402 Thick Film AEC-Q200 Product overview: CRCW040243R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 43.2 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 43.2 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040243R2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 43R2, 1%, 0.063W, 0402; Resistance Vishay - 52K7070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.063W, 0402; Resistance Vishay
52K7070
Res, Thick Film, 43R2, 1%, 0.063W, 0402; Resistance Vishay 52K7070
RES, THICK FILM, 43R2, 1%, 0.063W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.063W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 43R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3495
Res, Thick Film, 43R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3495
RES, THICK FILM, 43R2, 1%, 0.063W, 0402, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.063W, 0402, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3983 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3983
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3983
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43.2 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-43.2LTR-ND 915798-CRCW040243R2FKED CRCW040243R2FKED 52-CRCW040243R2FKED 52K7070 27W3983
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW040243R2FKED Thick Film Resistors - SMD 1/16watt 43.2ohms 1% Automotive SMD 43.2 Ohm 16W Resistor Res, Thick Film, 43R2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43.2 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details