Vishay Precision Group RES 43.2K OHM 1/16W 1% 0402 SMD CRCW040243K2FKTD

Description
RES 43.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 43.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/16W 1% 0402 SMD - CRCW040243K2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/16W 1% 0402 SMD
CRCW040243K2FKTD
RES 43.2K OHM 1/16W 1% 0402 SMD CRCW040243K2FKTD
RES 43.2Kohm 1/16W 1% 0402 SMD

RES 43.2Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040243K2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040243K2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040243K2FKTDCT-ND
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040243K2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040243K2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040243K2FKTDDKR-ND
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040243K2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040243K2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040243K2FKTDTR-ND
43.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040243K2FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040243K2FKTD
Chip Resistor - Surface Mount CRCW040243K2FKTD
RES SMD 43.2K OHM 1% 1/16W 0402

RES SMD 43.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 43K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7798
Res, Thick Film, 43K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7798
RES, THICK FILM, 43K2, 1%, 0.063W, 0402, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 43K2, 1%, 0.063W, 0402, REEL; Resistance:43.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040243K2FKTD 541-CRCW040243K2FKTDCT-ND CRCW040243K2FKTD 07J7798
Product Name RES 43.2K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 43K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 43200 ohms 43200 ohms 43200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details