Vishay Intertechnology, Inc. RES 43K OHM 1/16W 5% 0402 SMD CRCW040243K0JNTD

Description
RES 43Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 43Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43K OHM 1/16W 5% 0402 SMD - CRCW040243K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/16W 5% 0402 SMD
CRCW040243K0JNTD
RES 43K OHM 1/16W 5% 0402 SMD CRCW040243K0JNTD
RES 43Kohm 1/16W 5% 0402 SMD

RES 43Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040243K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040243K0JNTD-ND
Chip Resistor - Surface Mount CRCW040243K0JNTD-ND
43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 43K 5% 200 Rt7 Rohs Compliant Vishay - 48P7749 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 43K 5% 200 Rt7 Rohs Compliant Vishay
48P7749
Crcw0402 43K 5% 200 Rt7 Rohs Compliant Vishay 48P7749
CRCW0402 43K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 43K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040243K0JNTD CRCW040243K0JNTD-ND 48P7749
Product Name RES 43K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 43K 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 43000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details