Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040243K0JNED

Description
43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-43KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43KJCT-ND
Chip Resistor - Surface Mount 541-43KJCT-ND
43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43KJDKR-ND
Chip Resistor - Surface Mount 541-43KJDKR-ND
43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43KJTR-ND
Chip Resistor - Surface Mount 541-43KJTR-ND
43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43K OHM 1/16W 5% 0402 SMD - CRCW040243K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43K OHM 1/16W 5% 0402 SMD
CRCW040243K0JNED
RES 43K OHM 1/16W 5% 0402 SMD CRCW040243K0JNED
RES 43Kohm 1/16W 5% 0402 SMD

RES 43Kohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040243K0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040243K0JNED
Resistors - Chip Resistor - Surface Mount CRCW040243K0JNED
RES SMD 43K OHM 5% 1/16W 0402

RES SMD 43K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-43KJCT-ND CRCW040243K0JNED CRCW040243K0JNED
Product Name Chip Resistor - Surface Mount RES 43K OHM 1/16W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details