Vishay Precision Group Surface Mount Resistors CRCW040243K0FKED

Description
Vishay CRCW040243K0FKED
Request a Quote Datasheet
Description
Vishay CRCW040243K0FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789320
Surface Mount Resistors 6789320
Vishay CRCW040243K0FKED

Vishay CRCW040243K0FKED

Supplier's Site
Surface Mount Resistors - 6789320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789320P
Surface Mount Resistors 6789320P
Vishay CRCW040243K0FKED

Vishay CRCW040243K0FKED

Supplier's Site
Surface Mount Resistors - 1823625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823625
Surface Mount Resistors 1823625
Vishay CRCW040243K0FKED

Vishay CRCW040243K0FKED

Supplier's Site
Surface Mount Resistors - 1688446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688446
Surface Mount Resistors 1688446
Vishay CRCW040243K0FKED

Vishay CRCW040243K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-43.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0KLDKR-ND
Chip Resistor - Surface Mount 541-43.0KLDKR-ND
43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0KLCT-ND
Chip Resistor - Surface Mount 541-43.0KLCT-ND
43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-43.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-43.0KLTR-ND
Chip Resistor - Surface Mount 541-43.0KLTR-ND
43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 43.0K OHM 1/16W 1% 0402 SMD - CRCW040243K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/16W 1% 0402 SMD
CRCW040243K0FKED
RES 43.0K OHM 1/16W 1% 0402 SMD CRCW040243K0FKED
RES 43.0Kohm 1/16W 1% 0402 SMD

RES 43.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 43K, 1%, 0.063W, 0402; Resistance Vishay - 72M6792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K, 1%, 0.063W, 0402; Resistance Vishay
72M6792
Res, Thick Film, 43K, 1%, 0.063W, 0402; Resistance Vishay 72M6792
RES, THICK FILM, 43K, 1%, 0.063W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 43K, 1%, 0.063W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 43K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6793
Res, Thick Film, 43K, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6793
RES, THICK FILM, 43K, 1%, 0.063W, 0402, REEL; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 43K, 1%, 0.063W, 0402, REEL; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9119 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9119
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9119
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 43 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789320 6789320P 1823625 541-43.0KLDKR-ND CRCW040243K0FKED 72M6792 72M6793 26W9119
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 43.0K OHM 1/16W 1% 0402 SMD Res, Thick Film, 43K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 43K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 43 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 43000 ohms 43000 ohms 43000 ohms 43000 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers