Vishay Intertechnology, Inc. RESISTOR, 43K, 1/16W, 5% CRCW0402433JRT7

Description
RESISTOR, 43K, 1/16W, 5%
Request a Quote
Description
RESISTOR, 43K, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 43K, 1/16W, 5% - CRCW0402433JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 43K, 1/16W, 5%
CRCW0402433JRT7
RESISTOR, 43K, 1/16W, 5% CRCW0402433JRT7
RESISTOR, 43K, 1/16W, 5%

RESISTOR, 43K, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402433JRT7
Product Name RESISTOR, 43K, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details