Vishay Precision Group CRCW0402432RFKTD CRCW0402432RFKTD

Description
CRCW0402432RFKTD
Request a Quote Datasheet
Description
CRCW0402432RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402432RFKTD - CRCW0402432RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402432RFKTD
CRCW0402432RFKTD
CRCW0402432RFKTD CRCW0402432RFKTD
CRCW0402432RFKTD

CRCW0402432RFKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402432RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402432RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402432RFKTDDKR-ND
432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402432RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402432RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402432RFKTDTR-ND
432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402432RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402432RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402432RFKTDCT-ND
432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7796
Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7796
RES, THICK FILM, 432R, 1%, 0.063W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 432R, 1%, 0.063W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402432RFKTD 541-CRCW0402432RFKTDDKR-ND 07J7796
Product Name CRCW0402432RFKTD Chip Resistor - Surface Mount Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details