Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402432RFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402432RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402432RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402432RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-432LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432LTR-ND
Chip Resistor - Surface Mount 541-432LTR-ND
432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432LDKR-ND
Chip Resistor - Surface Mount 541-432LDKR-ND
432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432LCT-ND
Chip Resistor - Surface Mount 541-432LCT-ND
432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432R, 1%, 0.063W, 0402; Resistance Vishay - 52K7074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.063W, 0402; Resistance Vishay
52K7074
Res, Thick Film, 432R, 1%, 0.063W, 0402; Resistance Vishay 52K7074
RES, THICK FILM, 432R, 1%, 0.063W, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.063W, 0402; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7075
Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7075
RES, THICK FILM, 432R, 1%, 0.063W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432R, 1%, 0.063W, 0402, REEL; Resistance:432ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402432RFKED 541-432LTR-ND 52K7074 52K7075
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:432ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 432R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 432R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 432 ohms 432 ohms 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details