Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402432KFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402432KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402432KFKED
Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402432KFKED
Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-432KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KLDKR-ND
Chip Resistor - Surface Mount 541-432KLDKR-ND
432 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KLTR-ND
Chip Resistor - Surface Mount 541-432KLTR-ND
432 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-432KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-432KLCT-ND
Chip Resistor - Surface Mount 541-432KLCT-ND
432 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

432 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 432K, 1%, 0.063W, 0402; Resistance Vishay - 52K7072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.063W, 0402; Resistance Vishay
52K7072
Res, Thick Film, 432K, 1%, 0.063W, 0402; Resistance Vishay 52K7072
RES, THICK FILM, 432K, 1%, 0.063W, 0402; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.063W, 0402; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 432K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 432K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7073
Res, Thick Film, 432K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7073
RES, THICK FILM, 432K, 1%, 0.063W, 0402, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 432K, 1%, 0.063W, 0402, REEL; Resistance:432kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9122
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9122
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 432 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402432KFKED 541-432KLDKR-ND 52K7072 26W9122
Product Name Thick Film ResistorSeries:CRCW; Resistance:432kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 432K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 432 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details