Vishay Intertechnology, Inc. RES, TF, 432 OHM, 0402, 1/16W, 1% CRCW04024320FRT1

Description
RES, TF, 432ohm, 0402, 1/16W, 1%
Request a Quote
Description
RES, TF, 432ohm, 0402, 1/16W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, TF, 432 OHM, 0402, 1/16W, 1% - CRCW04024320FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, TF, 432 OHM, 0402, 1/16W, 1%
CRCW04024320FRT1
RES, TF, 432 OHM, 0402, 1/16W, 1% CRCW04024320FRT1
RES, TF, 432ohm, 0402, 1/16W, 1%

RES, TF, 432ohm, 0402, 1/16W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024320FRT1
Product Name RES, TF, 432 OHM, 0402, 1/16W, 1%
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details