Vishay Intertechnology, Inc. RES 432 1% .063W 0402 SMT CRCW04024320F

Description
RES 432 1% .063W 0402 SMT
Request a Quote
Description
RES 432 1% .063W 0402 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 432 1% .063W 0402 SMT - CRCW04024320F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 1% .063W 0402 SMT
CRCW04024320F
RES 432 1% .063W 0402 SMT CRCW04024320F
RES 432 1% .063W 0402 SMT

RES 432 1% .063W 0402 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024320F
Product Name RES 432 1% .063W 0402 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers