Vishay Intertechnology, Inc. RSM, TKF 430 1/16W 5% 0402 CRCW0402431JRT7

Description
RSM, TKF 430 1/16W 5% 0402
Request a Quote
Description
RSM, TKF 430 1/16W 5% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 430 1/16W 5% 0402 - CRCW0402431JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 430 1/16W 5% 0402
CRCW0402431JRT7
RSM, TKF 430 1/16W 5% 0402 CRCW0402431JRT7
RSM, TKF 430 1/16W 5% 0402

RSM, TKF 430 1/16W 5% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402431JRT7
Product Name RSM, TKF 430 1/16W 5% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details