Vishay Intertechnology, Inc. RESISTOR, 430 OHMS, 1/16W, 5% CRCW0402431J

Description
RESISTOR, 430ohmS, 1/16W, 5%
Request a Quote
Description
RESISTOR, 430ohmS, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 430 OHMS, 1/16W, 5% - CRCW0402431J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 430 OHMS, 1/16W, 5%
CRCW0402431J
RESISTOR, 430 OHMS, 1/16W, 5% CRCW0402431J
RESISTOR, 430ohmS, 1/16W, 5%

RESISTOR, 430ohmS, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402431J
Product Name RESISTOR, 430 OHMS, 1/16W, 5%
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details