Vishay Precision Group Chip Resistor - Surface Mount CRCW0402430RFKED

Description
430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-430LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430LCT-ND
Chip Resistor - Surface Mount 541-430LCT-ND
430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430LDKR-ND
Chip Resistor - Surface Mount 541-430LDKR-ND
430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-430LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-430LTR-ND
Chip Resistor - Surface Mount 541-430LTR-ND
430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 430 OHM 1/16W 1% 0402 SMD - CRCW0402430RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/16W 1% 0402 SMD
CRCW0402430RFKED
RES 430 OHM 1/16W 1% 0402 SMD CRCW0402430RFKED
RES 430ohm 1/16W 1% 0402 SMD

RES 430ohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 430 Ohm 50V 0.063W Resistor - 52-CRCW0402430RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 430 Ohm 50V 0.063W Resistor
52-CRCW0402430RFKED
SMD 430 Ohm 50V 0.063W Resistor 52-CRCW0402430RFKED
0402 Thick Film Resistor, 430 Ohm, 1%, 50V, 0.063W, SMD Product overview: CRCW0402430RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402430RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 430 Ohm, 1%, 50V, 0.063W, SMD Product overview: CRCW0402430RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430 Ohm, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 430 Ohm, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402430RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 430 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 430 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 430R, 1%, 0.063W, 0402; Resistance Vishay - 52K7071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.063W, 0402; Resistance Vishay
52K7071
Res, Thick Film, 430R, 1%, 0.063W, 0402; Resistance Vishay 52K7071
RES, THICK FILM, 430R, 1%, 0.063W, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.063W, 0402; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 430R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3496 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 430R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3496
Res, Thick Film, 430R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3496
RES, THICK FILM, 430R, 1%, 0.063W, 0402, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 430R, 1%, 0.063W, 0402, REEL; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402430RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402430RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402430RFKED
RES SMD 430 OHM 1% 1/16W 0402

RES SMD 430 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-430LCT-ND CRCW0402430RFKED 52-CRCW0402430RFKED 52K7071 42K3496 CRCW0402430RFKED
Product Name Chip Resistor - Surface Mount RES 430 OHM 1/16W 1% 0402 SMD SMD 430 Ohm 50V 0.063W Resistor Resistors Chip Resistor - Surface Mount Res, Thick Film, 430R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 430R, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567759P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details