Vishay Precision Group Chip Resistor - Surface Mount CRCW040242R2FKTD

Description
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040242R2FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040242R2FKTD-ND
Chip Resistor - Surface Mount CRCW040242R2FKTD-ND
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:42.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW040242R2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:42.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW040242R2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:42.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040242R2FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:42.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:42.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7790
Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7790
RES, THICK FILM, 42R2, 1%, 0.063W, 0402, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 42R2, 1%, 0.063W, 0402, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW040242R2FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040242R2FKTD
Chip Resistor - Surface Mount CRCW040242R2FKTD
RES SMD 42.2 OHM 1% 1/16W 0402

RES SMD 42.2 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040242R2FKTD-ND CRCW040242R2FKTD 07J7790 CRCW040242R2FKTD
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:42.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details