Vishay Precision Group RES 42.2 OHM 1/16W 1% 0402 SMD CRCW040242R2FKED

Description
RES 42.2ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 42.2ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/16W 1% 0402 SMD - CRCW040242R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/16W 1% 0402 SMD
CRCW040242R2FKED
RES 42.2 OHM 1/16W 1% 0402 SMD CRCW040242R2FKED
RES 42.2ohm 1/16W 1% 0402 SMD

RES 42.2ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-42.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2LDKR-ND
Chip Resistor - Surface Mount 541-42.2LDKR-ND
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2LCT-ND
Chip Resistor - Surface Mount 541-42.2LCT-ND
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2LTR-ND
Chip Resistor - Surface Mount 541-42.2LTR-ND
42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 42R2, 1%, 0.063W, 0402; Resistance Vishay - 52K7063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.063W, 0402; Resistance Vishay
52K7063
Res, Thick Film, 42R2, 1%, 0.063W, 0402; Resistance Vishay 52K7063
RES, THICK FILM, 42R2, 1%, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.063W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7064 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7064
Res, Thick Film, 42R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7064
RES, THICK FILM, 42R2, 1%, 0.063W, 0402, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.063W, 0402, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040242R2FKED 541-42.2LDKR-ND 52K7063
Product Name RES 42.2 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 42R2, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details