Vishay Precision Group RES 42.2K OHM 1/16W 1% 0402 SMD CRCW040242K2FKTD

Description
RES 42.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 42.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/16W 1% 0402 SMD - CRCW040242K2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/16W 1% 0402 SMD
CRCW040242K2FKTD
RES 42.2K OHM 1/16W 1% 0402 SMD CRCW040242K2FKTD
RES 42.2Kohm 1/16W 1% 0402 SMD

RES 42.2Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040242K2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040242K2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040242K2FKTDDKR-ND
RES SMD 42.2K OHM 1% 1/16W 0402

RES SMD 42.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040242K2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040242K2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040242K2FKTDCT-ND
RES SMD 42.2K OHM 1% 1/16W 0402

RES SMD 42.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040242K2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040242K2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040242K2FKTDTR-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040242K2FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040242K2FKTD
Resistors - Chip Resistor - Surface Mount CRCW040242K2FKTD
RES SMD 42.2K OHM 1% 1/16W 0402

RES SMD 42.2K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7793
Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7793
RES, THICK FILM, 42K2, 1%, 0.063W, 0402, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 42K2, 1%, 0.063W, 0402, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040242K2FKTD 541-CRCW040242K2FKTDDKR-ND CRCW040242K2FKTD 07J7793
Product Name RES 42.2K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 42200 ohms 42200 ohms 42200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers