Vishay Precision Group RES 42.2K OHM 1/16W 1% 0402 SMD CRCW040242K2FKED

Description
RES 42.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 42.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/16W 1% 0402 SMD - CRCW040242K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/16W 1% 0402 SMD
CRCW040242K2FKED
RES 42.2K OHM 1/16W 1% 0402 SMD CRCW040242K2FKED
RES 42.2Kohm 1/16W 1% 0402 SMD

RES 42.2Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789314
Surface Mount Resistors 6789314
Vishay CRCW040242K2FKED

Vishay CRCW040242K2FKED

Supplier's Site
Surface Mount Resistors - 6789314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789314P
Surface Mount Resistors 6789314P
Vishay CRCW040242K2FKED

Vishay CRCW040242K2FKED

Supplier's Site
Surface Mount Resistors - 1823500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823500
Surface Mount Resistors 1823500
Vishay CRCW040242K2FKED

Vishay CRCW040242K2FKED

Supplier's Site
Surface Mount Resistors - 1688444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688444
Surface Mount Resistors 1688444
Vishay CRCW040242K2FKED

Vishay CRCW040242K2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-42.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KLTR-ND
Chip Resistor - Surface Mount 541-42.2KLTR-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KLDKR-ND
Chip Resistor - Surface Mount 541-42.2KLDKR-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-42.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-42.2KLCT-ND
Chip Resistor - Surface Mount 541-42.2KLCT-ND
42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

42.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 42K2, 1%, 0.063W, 0402; Resistance Vishay - 52K7062 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.063W, 0402; Resistance Vishay
52K7062
Res, Thick Film, 42K2, 1%, 0.063W, 0402; Resistance Vishay 52K7062
RES, THICK FILM, 42K2, 1%, 0.063W, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.063W, 0402; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3493
Res, Thick Film, 42K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3493
RES, THICK FILM, 42K2, 1%, 0.063W, 0402, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 42K2, 1%, 0.063W, 0402, REEL; Resistance:42.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9116
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9116
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 42.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 42.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040242K2FKED 6789314 6789314P 1823500 541-42.2KLTR-ND 52K7062 26W9116
Product Name RES 42.2K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 42K2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 42.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms 42200 ohms 42200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD124GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details