Vishay Precision Group Chip Resistor - Surface Mount CRCW0402422RFKEDC

Description
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4960-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4960-2-ND
Chip Resistor - Surface Mount 541-4960-2-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4960-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4960-1-ND
Chip Resistor - Surface Mount 541-4960-1-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4960-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4960-6-ND
Chip Resistor - Surface Mount 541-4960-6-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 422R 1% Et7 E3 Rohs Compliant Vishay - 59AC1205 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 422R 1% Et7 E3 Rohs Compliant Vishay
59AC1205
D10/crcw0402-C 100 422R 1% Et7 E3 Rohs Compliant Vishay 59AC1205
D10/CRCW0402-C 100 422R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 422R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4960-2-ND 59AC1205
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 422R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers