Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402422RFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402422RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402422RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402422RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-422LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422LCT-ND
Chip Resistor - Surface Mount 541-422LCT-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422LTR-ND
Chip Resistor - Surface Mount 541-422LTR-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-422LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-422LDKR-ND
Chip Resistor - Surface Mount 541-422LDKR-ND
422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 422R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7068
Res, Thick Film, 422R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7068
RES, THICK FILM, 422R, 1%, 0.063W, 0402, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.063W, 0402, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 422R, 1%, 0.063W, 0402; Resistance Vishay - 52K7067 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.063W, 0402; Resistance Vishay
52K7067
Res, Thick Film, 422R, 1%, 0.063W, 0402; Resistance Vishay 52K7067
RES, THICK FILM, 422R, 1%, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.063W, 0402; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402422RFKED 541-422LCT-ND 52K7068 52K7067
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:422ohm; Resistance Tolerance: 1%; Power Rating:0.0... Chip Resistor - Surface Mount Res, Thick Film, 422R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 422R, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 422 ohms 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details