Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402422KFKTD

Description
422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402422KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402422KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402422KFKTDTR-ND
422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

422 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402422KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402422KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402422KFKTDDKR-ND
RES SMD 422K OHM 1% 1/16W 0402

RES SMD 422K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402422KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402422KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402422KFKTDCT-ND
RES SMD 422K OHM 1% 1/16W 0402

RES SMD 422K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:422kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402422KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:422kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402422KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:422kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402422KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:422kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:422kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7794
Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7794
RES, THICK FILM, 422K, 1%, 0.063W, 0402, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 422K, 1%, 0.063W, 0402, REEL; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402422KFKTDTR-ND CRCW0402422KFKTD 07J7794
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:422kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 422K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers