Vishay Precision Group Chip Resistor - Surface Mount CRCW040241K2FKEDC

Description
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4958-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4958-2-ND
Chip Resistor - Surface Mount 541-4958-2-ND
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4958-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4958-6-ND
Chip Resistor - Surface Mount 541-4958-6-ND
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4958-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4958-1-ND
Chip Resistor - Surface Mount 541-4958-1-ND
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040241K2FKEDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040241K2FKEDC
Resistors - Chip Resistor - Surface Mount CRCW040241K2FKEDC
RES 41.2K OHM 1% 1/16W 0402

RES 41.2K OHM 1% 1/16W 0402

Supplier's Site
D10/crcw0402-C 100 41K2 1% Et7 E3 Vishay - 95AC8707 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 41K2 1% Et7 E3 Vishay
95AC8707
D10/crcw0402-C 100 41K2 1% Et7 E3 Vishay 95AC8707
D10/CRCW0402-C 100 41K2 1% ET7 E3

D10/CRCW0402-C 100 41K2 1% ET7 E3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-4958-2-ND CRCW040241K2FKEDC 95AC8707
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D10/crcw0402-C 100 41K2 1% Et7 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176049-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0560 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details