Vishay Precision Group CRCW040241K2FKED CRCW040241K2FKED

Description
CRCW040241K2FKED
Request a Quote
Description
CRCW040241K2FKED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerances of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They have a temperature coefficient of ±100 ppm/K or ±200 ppm/K, depending on the specific variant. The operating temperature range is from -55 °C to +155 °C, and the rated power dissipation varies by size, with options up to 1.0 W. The resistors are packaged in standard tape formats suitable for automated assembly, with a 2 mm pitch for the 0603 size. This product is suitable for applications requiring stable performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics Chip Resistor - Surface Mount is designed for high reliability and stability in various electronic applications, including automotive, industrial, and telecommunications. It features a resistance range from 1 Ω to 10 MΩ, with tolerances of ±1% and ±5%. The resistors are AEC-Q200 qualified, ensuring compliance with automotive standards. They have a temperature coefficient of ±100 ppm/K or ±200 ppm/K, depending on the specific variant. The operating temperature range is from -55 °C to +155 °C, and the rated power dissipation varies by size, with options up to 1.0 W. The resistors are packaged in standard tape formats suitable for automated assembly, with a 2 mm pitch for the 0603 size. This product is suitable for applications requiring stable performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
CRCW040241K2FKED - CRCW040241K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040241K2FKED
CRCW040241K2FKED
CRCW040241K2FKED CRCW040241K2FKED
CRCW040241K2FKED

CRCW040241K2FKED

Supplier's Site
SMD 50V 63mW Resistor - 52-CRCW040241K2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW040241K2FKED
SMD 50V 63mW Resistor 52-CRCW040241K2FKED
0402 Thick Film Resistor, 41.2kR, 1%, 50V, 63mW, SMD Product overview: CRCW040241K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040241K2FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 41.2kR, 1%, 50V, 63mW, SMD Product overview: CRCW040241K2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040241K2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 41.2 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±100ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 41.2 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200
Temperature Coefficient: ±100ppm/°C

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2KLCT-ND
Chip Resistor - Surface Mount 541-41.2KLCT-ND
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2KLDKR-ND
Chip Resistor - Surface Mount 541-41.2KLDKR-ND
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-41.2KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-41.2KLTR-ND
Chip Resistor - Surface Mount 541-41.2KLTR-ND
41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

41.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040241K2FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040241K2FKED
Chip Resistor - Surface Mount CRCW040241K2FKED
RES SMD 41.2K OHM 1% 1/16W 0402

RES SMD 41.2K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 41K2, 1%, 0.063W, 0402; Resistance Vishay - 52K7056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.063W, 0402; Resistance Vishay
52K7056
Res, Thick Film, 41K2, 1%, 0.063W, 0402; Resistance Vishay 52K7056
RES, THICK FILM, 41K2, 1%, 0.063W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.063W, 0402; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 41K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3491 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 41K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3491
Res, Thick Film, 41K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3491
RES, THICK FILM, 41K2, 1%, 0.063W, 0402, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 41K2, 1%, 0.063W, 0402, REEL; Resistance:41.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5307 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5307
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5307
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 41.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 41.2 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040241K2FKED 52-CRCW040241K2FKED 541-41.2KLCT-ND CRCW040241K2FKED 52K7056 61M5307
Product Name CRCW040241K2FKED SMD 50V 63mW Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 41K2, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 41.2 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 41200 ohms 41200 ohms 41200 ohms 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details