Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402412RFKTD

Description
412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402412RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402412RFKTD-ND
Chip Resistor - Surface Mount CRCW0402412RFKTD-ND
412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402412RFKTD - CRCW0402412RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402412RFKTD
CRCW0402412RFKTD
CRCW0402412RFKTD CRCW0402412RFKTD
CRCW0402412RFKTD

CRCW0402412RFKTD

Supplier's Site
Thick Film Resistor, 412 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7786 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 412 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7786
Thick Film Resistor, 412 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7786
THICK FILM RESISTOR, 412 OHM, 63mW, 1%, FULL REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 412 OHM, 63mW, 1%, FULL REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402412RFKTD-ND CRCW0402412RFKTD 07J7786
Product Name Chip Resistor - Surface Mount CRCW0402412RFKTD Thick Film Resistor, 412 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details