Vishay Intertechnology, Inc. RES 412 OHM .125W 1% 0402 SMD CRCW0402412RFKEDHP

Description
RES 412ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 412ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM .125W 1% 0402 SMD - CRCW0402412RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM .125W 1% 0402 SMD
CRCW0402412RFKEDHP
RES 412 OHM .125W 1% 0402 SMD CRCW0402412RFKEDHP
RES 412ohm .125W 1% 0402 SMD

RES 412ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402412RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402412RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402412RFKEDHP-ND
412 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

412 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402412RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402412RFKEDHP
Chip Resistor - Surface Mount CRCW0402412RFKEDHP
RES SMD 412 OHM 1% 1/5W 0402

RES SMD 412 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402412RFKEDHP CRCW0402412RFKEDHP-ND CRCW0402412RFKEDHP
Product Name RES 412 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers