Vishay Precision Group CRCW0402412RFKED CRCW0402412RFKED

Description
CRCW0402412RFKED
Request a Quote Datasheet
Description
CRCW0402412RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402412RFKED - CRCW0402412RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402412RFKED
CRCW0402412RFKED
CRCW0402412RFKED CRCW0402412RFKED
CRCW0402412RFKED

CRCW0402412RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-412LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412LDKR-ND
Chip Resistor - Surface Mount 541-412LDKR-ND
412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-412LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412LTR-ND
Chip Resistor - Surface Mount 541-412LTR-ND
412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-412LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-412LCT-ND
Chip Resistor - Surface Mount 541-412LCT-ND
412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

412 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402412RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402412RFKED
Chip Resistor - Surface Mount CRCW0402412RFKED
RES SMD 412 OHM 1% 1/16W 0402

RES SMD 412 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 412 Ohm, 63Mw, 1%; Resistance Vishay - 52K7060 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 412 Ohm, 63Mw, 1%; Resistance Vishay
52K7060
Thick Film Resistor, 412 Ohm, 63Mw, 1%; Resistance Vishay 52K7060
THICK FILM RESISTOR, 412 OHM, 63mW, 1%; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 412 OHM, 63mW, 1%; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 412R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7061 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 412R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7061
Res, Thick Film, 412R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7061
RES, THICK FILM, 412R, 1%, 0.063W, 0402, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 412R, 1%, 0.063W, 0402, REEL; Resistance:412ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402412RFKED 541-412LDKR-ND CRCW0402412RFKED 52K7060 52K7061
Product Name CRCW0402412RFKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 412 Ohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 412R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 412 ohms 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers