Vishay Intertechnology, Inc. RES 412K OHM .125W 1% 0402 SMD CRCW0402412KFKEDHP

Description
RES 412Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 412Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412K OHM .125W 1% 0402 SMD - CRCW0402412KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412K OHM .125W 1% 0402 SMD
CRCW0402412KFKEDHP
RES 412K OHM .125W 1% 0402 SMD CRCW0402412KFKEDHP
RES 412Kohm .125W 1% 0402 SMD

RES 412Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402412KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402412KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402412KFKEDHP-ND
412 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

412 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402412KFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402412KFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402412KFKEDHP
RES SMD 412K OHM 1% 1/5W 0402

RES SMD 412K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402412KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402412KFKEDHP
Chip Resistor - Surface Mount CRCW0402412KFKEDHP
RES SMD 412K OHM 1% 1/5W 0402

RES SMD 412K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402412KFKEDHP CRCW0402412KFKEDHP-ND CRCW0402412KFKEDHP CRCW0402412KFKEDHP
Product Name RES 412K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 412000 ohms 412000 ohms 412000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers