Vishay Intertechnology, Inc. RES K 4.12 1% .063W 0402 SMT CRCW04024121FRT7

Description
RES K 4.12 1% .063W 0402 SMT
Request a Quote
Description
RES K 4.12 1% .063W 0402 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 4.12 1% .063W 0402 SMT - CRCW04024121FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 4.12 1% .063W 0402 SMT
CRCW04024121FRT7
RES K 4.12 1% .063W 0402 SMT CRCW04024121FRT7
RES K 4.12 1% .063W 0402 SMT

RES K 4.12 1% .063W 0402 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024121FRT7
Product Name RES K 4.12 1% .063W 0402 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details