RES 402ohm 1/16W 1% 0402 SMD
RES SMD 402 OHM 1% 1/16W 0402
402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 402 OHM 1% 1/16W 0402
RES SMD 402 OHM 1% 1/16W 0402
RES SMD 402 OHM 1% 1/16W 0402
Thick Film Chip Resistor; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW0402402RFKTD | 541-CRCW0402402RFKTDCT-ND | CRCW0402402RFKTD | CRCW0402402RFKTD | 07J7781 |
| Product Name | RES 402 OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Chip Resistor; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 402 ohms | 402 ohms | 402 ohms | 402 ohms | 402 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts | 0.0625 watts |
| Configuration | Single Resistor | Single Resistor |