Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CRCW0402402RFKEDHP CRCW0402402RFKEDHP

Description
Manufacturer: Vishay Win Source Part Number: 915797-CRCW0402402RF KEDHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0402402RFKED HPCT, 541-CRCW0402402RFKED HPTR, 541-CRCW0402402RFKED HPDKR, CRCW0402402RFKEDHP-N D
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915797-CRCW0402402RF KEDHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0402402RFKED HPCT, 541-CRCW0402402RFKED HPTR, 541-CRCW0402402RFKED HPDKR, CRCW0402402RFKEDHP-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402402RFKEDHP
915797-CRCW0402402RFKEDHP
Chip Resistor - Surface Mount - CRCW0402402RFKEDHP 915797-CRCW0402402RFKEDHP
Manufacturer: Vishay Win Source Part Number: 915797-CRCW0402402RF KEDHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW0402402RFKED HPCT, 541-CRCW0402402RFKED HPTR, 541-CRCW0402402RFKED HPDKR, CRCW0402402RFKEDHP-N D

Manufacturer: Vishay
Win Source Part Number: 915797-CRCW0402402RFKEDHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW0402402RFKEDHPCT, 541-CRCW0402402RFKEDHPTR, 541-CRCW0402402RFKEDHPDKR, CRCW0402402RFKEDHP-ND

Buy Now Datasheet
RES 402 OHM .125W 1% 0402 SMD - CRCW0402402RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM .125W 1% 0402 SMD
CRCW0402402RFKEDHP
RES 402 OHM .125W 1% 0402 SMD CRCW0402402RFKEDHP
RES 402ohm .125W 1% 0402 SMD

RES 402ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402402RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402402RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402402RFKEDHPTR-ND
402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402402RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402402RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402402RFKEDHPCT-ND
402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402402RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402402RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402402RFKEDHPDKR-ND
402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

402 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 0.2W 402ohm 50V Resistor - 52-CRCW0402402RFKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 402ohm 50V Resistor
52-CRCW0402402RFKEDHP
SMD 0.2W 402ohm 50V Resistor 52-CRCW0402402RFKEDHP
Fixed Resistor, Metal Glaze/thick Film, 0.2W, 402ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0402402RFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 402ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 402ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402402RFKEDH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.2W, 402ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW0402402RFKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 402ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 402ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402402RFKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402402RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402402RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402402RFKEDHP
RES SMD 402 OHM 1% 1/5W 0402

RES SMD 402 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 915797-CRCW0402402RFKEDHP CRCW0402402RFKEDHP 541-CRCW0402402RFKEDHPTR-ND 52-CRCW0402402RFKEDHP CRCW0402402RFKEDHP
Product Name Chip Resistor - Surface Mount - CRCW0402402RFKEDHP RES 402 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount SMD 0.2W 402ohm 50V Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567493 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details