Vishay Precision Group Surface Mount Resistors CRCW0402402RFKED

Description
Vishay CRCW0402402RFKED
Request a Quote Datasheet
Description
Vishay CRCW0402402RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789308
Surface Mount Resistors 6789308
Vishay CRCW0402402RFKED

Vishay CRCW0402402RFKED

Supplier's Site
Surface Mount Resistors - 6789308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789308P
Surface Mount Resistors 6789308P
Vishay CRCW0402402RFKED

Vishay CRCW0402402RFKED

Supplier's Site
Surface Mount Resistors - 1688442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688442
Surface Mount Resistors 1688442
Vishay CRCW0402402RFKED

Vishay CRCW0402402RFKED

Supplier's Site
Surface Mount Resistors - 1823473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823473
Surface Mount Resistors 1823473
Vishay CRCW0402402RFKED

Vishay CRCW0402402RFKED

Supplier's Site
Automotive 50V 63mW Resistor - 52-CRCW0402402RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW0402402RFKED
Automotive 50V 63mW Resistor 52-CRCW0402402RFKED
0402 Thick Film Resistor, 402R, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402402RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402402RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 402R, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402402RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402402RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402402RFKED
745218-CRCW0402402RFKED
Chip Resistor - Surface Mount - CRCW0402402RFKED 745218-CRCW0402402RFKED
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 745218-CRCW0402402RF KED Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0402 (1005 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 402 Composition: Thick Film Number of Terminations: 2 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Family Name: D/CRCW e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Alternative Parts (Cross-Reference): PCF0402-02-402RFI; RMCF0402FG402R; CRT0402-FW-4020GAS; Introduction Date: November 08, 2006 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 745218-CRCW0402402RFKED
Series: CRCW
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0402 (1005 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 402
Composition: Thick Film
Number of Terminations: 2
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: D/CRCW e3
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Alternative Parts (Cross-Reference): PCF0402-02-402RFI; RMCF0402FG402R; CRT0402-FW-4020GAS;
Introduction Date: November 08, 2006
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 402 OHM 1/16W 1% 0402 SMD - CRCW0402402RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/16W 1% 0402 SMD
CRCW0402402RFKED
RES 402 OHM 1/16W 1% 0402 SMD CRCW0402402RFKED
RES 402ohm 1/16W 1% 0402 SMD

RES 402ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-402LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402LDKR-ND
Chip Resistor - Surface Mount 541-402LDKR-ND
402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402LCT-ND
Chip Resistor - Surface Mount 541-402LCT-ND
402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402LTR-ND
Chip Resistor - Surface Mount 541-402LTR-ND
402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 402R, 1%, 0.063W, 0402; Resistance Vishay - 52K7054 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.063W, 0402; Resistance Vishay
52K7054
Res, Thick Film, 402R, 1%, 0.063W, 0402; Resistance Vishay 52K7054
RES, THICK FILM, 402R, 1%, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.063W, 0402; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7055 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7055
Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7055
RES, THICK FILM, 402R, 1%, 0.063W, 0402, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402R, 1%, 0.063W, 0402, REEL; Resistance:402ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9113 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9113
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9113
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2286 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2286
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2286
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789308 6789308P 1823473 52-CRCW0402402RFKED 745218-CRCW0402402RFKED CRCW0402402RFKED 541-402LDKR-ND 52K7054 52K7055 26W9113
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive 50V 63mW Resistor Chip Resistor - Surface Mount - CRCW0402402RFKED RES 402 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 402R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 402R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms 402 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details