Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402402KFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402402KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402402KFKED
Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402402KFKED
Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-402KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402KLTR-ND
Chip Resistor - Surface Mount 541-402KLTR-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402KLDKR-ND
Chip Resistor - Surface Mount 541-402KLDKR-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-402KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-402KLCT-ND
Chip Resistor - Surface Mount 541-402KLCT-ND
402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

402 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789305
Surface Mount Resistors 6789305
Vishay CRCW0402402KFKED

Vishay CRCW0402402KFKED

Supplier's Site
Surface Mount Resistors - 6789305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789305P
Surface Mount Resistors 6789305P
Vishay CRCW0402402KFKED

Vishay CRCW0402402KFKED

Supplier's Site
Surface Mount Resistors - 1823459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823459
Surface Mount Resistors 1823459
Vishay CRCW0402402KFKED

Vishay CRCW0402402KFKED

Supplier's Site
Surface Mount Resistors - 1688441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688441
Surface Mount Resistors 1688441
Vishay CRCW0402402KFKED

Vishay CRCW0402402KFKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402402KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402402KFKED
Chip Resistor - Surface Mount CRCW0402402KFKED
RES SMD 402K OHM 1% 1/16W 0402

RES SMD 402K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 402K, 1%, 0.063W, 0402; Resistance Vishay - 52K7052 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.063W, 0402; Resistance Vishay
52K7052
Res, Thick Film, 402K, 1%, 0.063W, 0402; Resistance Vishay 52K7052
RES, THICK FILM, 402K, 1%, 0.063W, 0402; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402K, 1%, 0.063W, 0402; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7053
Res, Thick Film, 402K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7053
RES, THICK FILM, 402K, 1%, 0.063W, 0402, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 402K, 1%, 0.063W, 0402, REEL; Resistance:402kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9112 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9112
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9112
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 402 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402402KFKED 541-402KLTR-ND 6789305 6789305P 1823459 CRCW0402402KFKED 52K7052 26W9112
Product Name Thick Film ResistorSeries:CRCW; Resistance:402kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 402K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 402 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers