Vishay Intertechnology, Inc. RES, 402K OHM, 1/16W, 1%, 0402 PKG CRCW04024023FRT7

Description
RES, 402Kohm, 1/16W, 1%, 0402 PKG
Request a Quote
Description
RES, 402Kohm, 1/16W, 1%, 0402 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 402K OHM, 1/16W, 1%, 0402 PKG - CRCW04024023FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 402K OHM, 1/16W, 1%, 0402 PKG
CRCW04024023FRT7
RES, 402K OHM, 1/16W, 1%, 0402 PKG CRCW04024023FRT7
RES, 402Kohm, 1/16W, 1%, 0402 PKG

RES, 402Kohm, 1/16W, 1%, 0402 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024023FRT7
Product Name RES, 402K OHM, 1/16W, 1%, 0402 PKG
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details