Vishay Intertechnology, Inc. REST, 40K2, 1%, 25V, 63MW CRCW04024022FT

Description
REST, 40K2, 1%, 25V, 63MW
Request a Quote
Description
REST, 40K2, 1%, 25V, 63MW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
REST, 40K2, 1%, 25V, 63MW - CRCW04024022FT - ASAP Semiconductor LLC
Anaheim, CA, United States
REST, 40K2, 1%, 25V, 63MW
CRCW04024022FT
REST, 40K2, 1%, 25V, 63MW CRCW04024022FT
REST, 40K2, 1%, 25V, 63MW

REST, 40K2, 1%, 25V, 63MW

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04024022FT
Product Name REST, 40K2, 1%, 25V, 63MW
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details