Vishay Intertechnology, Inc. RES 3.9 OHM .125W 5% 0402 SMD CRCW04023R90JNEDHP

Description
RES 3.9ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.9ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9 OHM .125W 5% 0402 SMD - CRCW04023R90JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM .125W 5% 0402 SMD
CRCW04023R90JNEDHP
RES 3.9 OHM .125W 5% 0402 SMD CRCW04023R90JNEDHP
RES 3.9ohm .125W 5% 0402 SMD

RES 3.9ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R90JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R90JNEDHP-ND
Chip Resistor - Surface Mount CRCW04023R90JNEDHP-ND
3.9 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.9 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04023R90JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023R90JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04023R90JNEDHP
RES SMD 3.9 OHM 5% 1/5W 0402

RES SMD 3.9 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04023R90JNEDHP CRCW04023R90JNEDHP-ND CRCW04023R90JNEDHP
Product Name RES 3.9 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details