Vishay Intertechnology, Inc. RES 3.6 OHM .125W 5% 0402 SMD CRCW04023R60JNEDHP

Description
RES 3.6ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.6ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM .125W 5% 0402 SMD - CRCW04023R60JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM .125W 5% 0402 SMD
CRCW04023R60JNEDHP
RES 3.6 OHM .125W 5% 0402 SMD CRCW04023R60JNEDHP
RES 3.6ohm .125W 5% 0402 SMD

RES 3.6ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R60JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R60JNEDHP-ND
Chip Resistor - Surface Mount CRCW04023R60JNEDHP-ND
3.6 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04023R60JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04023R60JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW04023R60JNEDHP
RES SMD 3.6 OHM 5% 1/5W 0402

RES SMD 3.6 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04023R60JNEDHP CRCW04023R60JNEDHP-ND CRCW04023R60JNEDHP
Product Name RES 3.6 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers