Vishay Intertechnology, Inc. RES 3.6 OHM 1/16W 5% 0402 SMD CRCW04023R60JNED

Description
RES 3.6ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 3.6ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM 1/16W 5% 0402 SMD - CRCW04023R60JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM 1/16W 5% 0402 SMD
CRCW04023R60JNED
RES 3.6 OHM 1/16W 5% 0402 SMD CRCW04023R60JNED
RES 3.6ohm 1/16W 5% 0402 SMD

RES 3.6ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.6JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6JTR-ND
Chip Resistor - Surface Mount 541-3.6JTR-ND
3.6 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D10/crcw0402 200 3R6 5% Et7 E3 Rohs Compliant Vishay - 47P3366 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402 200 3R6 5% Et7 E3 Rohs Compliant Vishay
47P3366
D10/crcw0402 200 3R6 5% Et7 E3 Rohs Compliant Vishay 47P3366
D10/CRCW0402 200 3R6 5% ET7 e3 RoHS Compliant: Yes

D10/CRCW0402 200 3R6 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023R60JNED 541-3.6JTR-ND 47P3366
Product Name RES 3.6 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount D10/crcw0402 200 3R6 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details