Vishay Precision Group RES 3.60 OHM 1/16W 1% 0402 SMD CRCW04023R60FKED

Description
RES 3.60ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.60ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60 OHM 1/16W 1% 0402 SMD - CRCW04023R60FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/16W 1% 0402 SMD
CRCW04023R60FKED
RES 3.60 OHM 1/16W 1% 0402 SMD CRCW04023R60FKED
RES 3.60ohm 1/16W 1% 0402 SMD

RES 3.60ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.60LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60LLTR-ND
Chip Resistor - Surface Mount 541-3.60LLTR-ND
3.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60LLCT-ND
Chip Resistor - Surface Mount 541-3.60LLCT-ND
3.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60LLDKR-ND
Chip Resistor - Surface Mount 541-3.60LLDKR-ND
3.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Resistance: 3.6 Ohms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Resistance: 3.6 Ohms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
SMD 0.063W 3.6ohm 50V Resistor - 52-CRCW04023R60FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.063W 3.6ohm 50V Resistor
52-CRCW04023R60FKED
SMD 0.063W 3.6ohm 50V Resistor 52-CRCW04023R60FKED
Fixed Resistor, Metal Glaze/thick Film, 0.063W, 3.6ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW04023R60FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 3.6ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 3.6ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04023R60FKED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.063W, 3.6ohm, 50V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW04023R60FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.063W, 3.6ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.063W, 3.6ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04023R60FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3R6, 1%, 0402; Resistance Vishay - 13AC1048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3R6, 1%, 0402; Resistance Vishay
13AC1048
Res, Aec-Q200, Thick Film, 3R6, 1%, 0402; Resistance Vishay 13AC1048
RES, AEC-Q200, THICK FILM, 3R6, 1%, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3R6, 1%, 0402; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04023R60FKED 541-3.60LLTR-ND 52-CRCW04023R60FKED 13AC1048
Product Name RES 3.60 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount SMD 0.063W 3.6ohm 50V Resistor Res, Aec-Q200, Thick Film, 3R6, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details