Vishay Intertechnology, Inc. RES 3.32 OHM 1/16W 1% 0402 SMD CRCW04023R32FNTD

Description
RES 3.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.32ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1/16W 1% 0402 SMD - CRCW04023R32FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/16W 1% 0402 SMD
CRCW04023R32FNTD
RES 3.32 OHM 1/16W 1% 0402 SMD CRCW04023R32FNTD
RES 3.32ohm 1/16W 1% 0402 SMD

RES 3.32ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R32FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R32FNTD-ND
Chip Resistor - Surface Mount CRCW04023R32FNTD-ND
3.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023R32FNTD CRCW04023R32FNTD-ND
Product Name RES 3.32 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details