Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 3.32ohms 1% CRCW04023R32FNED

Description
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.32ohms 1% - CRCW04023R32FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%
CRCW04023R32FNED
Thick Film Resistors - SMD 1/16watt 3.32ohms 1% CRCW04023R32FNED
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%

Thick Film Resistors - SMD 1/16watt 3.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04023R32FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023R32FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023R32FNEDTR-ND
3.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023R32FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023R32FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023R32FNEDCT-ND
RES 3.32 OHM 1% 1/16W 0402

RES 3.32 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023R32FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023R32FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023R32FNEDDKR-ND
RES 3.32 OHM 1% 1/16W 0402

RES 3.32 OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023R32FNED 541-CRCW04023R32FNEDTR-ND
Product Name Thick Film Resistors - SMD 1/16watt 3.32ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details