Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 3.32ohms 1% CRCW04023R32FKTD

Description
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 3.32ohms 1% - CRCW04023R32FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%
CRCW04023R32FKTD
Thick Film Resistors - SMD 1/16watt 3.32ohms 1% CRCW04023R32FKTD
Thick Film Resistors - SMD 1/16watt 3.32ohms 1%

Thick Film Resistors - SMD 1/16watt 3.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R32FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R32FKTD-ND
Chip Resistor - Surface Mount CRCW04023R32FKTD-ND
3.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.32 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023R32FKTD CRCW04023R32FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 3.32ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers