Vishay Intertechnology, Inc. RES 3.32 OHM .125W 1% 0402 SMD CRCW04023R32FKEDHP

Description
RES 3.32ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.32ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM .125W 1% 0402 SMD - CRCW04023R32FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM .125W 1% 0402 SMD
CRCW04023R32FKEDHP
RES 3.32 OHM .125W 1% 0402 SMD CRCW04023R32FKEDHP
RES 3.32ohm .125W 1% 0402 SMD

RES 3.32ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R32FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R32FKEDHP-ND
Chip Resistor - Surface Mount CRCW04023R32FKEDHP-ND
3.32 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.32 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023R32FKEDHP CRCW04023R32FKEDHP-ND
Product Name RES 3.32 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details