Vishay Intertechnology, Inc. RES 3.30 OHM 1/16W 1% 0402 SMD CRCW04023R30FNTD

Description
RES 3.30ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.30ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM 1/16W 1% 0402 SMD - CRCW04023R30FNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/16W 1% 0402 SMD
CRCW04023R30FNTD
RES 3.30 OHM 1/16W 1% 0402 SMD CRCW04023R30FNTD
RES 3.30ohm 1/16W 1% 0402 SMD

RES 3.30ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R30FNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04023R30FNTD-ND
Chip Resistor - Surface Mount CRCW04023R30FNTD-ND
3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04023R30FNTD CRCW04023R30FNTD-ND
Product Name RES 3.30 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers