Vishay Precision Group RES 3.30 OHM 1/16W 1% 0402 SMD CRCW04023R30FKED

Description
RES 3.30ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 3.30ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30 OHM 1/16W 1% 0402 SMD - CRCW04023R30FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30 OHM 1/16W 1% 0402 SMD
CRCW04023R30FKED
RES 3.30 OHM 1/16W 1% 0402 SMD CRCW04023R30FKED
RES 3.30ohm 1/16W 1% 0402 SMD

RES 3.30ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.30LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30LLCT-ND
Chip Resistor - Surface Mount 541-3.30LLCT-ND
3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30LLDKR-ND
Chip Resistor - Surface Mount 541-3.30LLDKR-ND
3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30LLTR-ND
Chip Resistor - Surface Mount 541-3.30LLTR-ND
3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 3R3, 1%, 0402; Resistance Vishay - 13AC1044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3R3, 1%, 0402; Resistance Vishay
13AC1044
Res, Aec-Q200, Thick Film, 3R3, 1%, 0402; Resistance Vishay 13AC1044
RES, AEC-Q200, THICK FILM, 3R3, 1%, 0402; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3R3, 1%, 0402; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04023R30FKED 541-3.30LLCT-ND 13AC1044
Product Name RES 3.30 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 3R3, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data