Vishay Precision Group Chip Resistor - Surface Mount CRCW04023R24FKED

Description
3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04023R24FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023R24FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04023R24FKEDTR-ND
3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023R24FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023R24FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04023R24FKEDDKR-ND
3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04023R24FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04023R24FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04023R24FKEDCT-ND
3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.24 OHM 1/16W 1% 0402 SMD - CRCW04023R24FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24 OHM 1/16W 1% 0402 SMD
CRCW04023R24FKED
RES 3.24 OHM 1/16W 1% 0402 SMD CRCW04023R24FKED
RES 3.24ohm 1/16W 1% 0402 SMD

RES 3.24ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 3R24, 1%, 0402; Resistance Vishay - 13AC1043 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3R24, 1%, 0402; Resistance Vishay
13AC1043
Res, Aec-Q200, Thick Film, 3R24, 1%, 0402; Resistance Vishay 13AC1043
RES, AEC-Q200, THICK FILM, 3R24, 1%, 0402; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3R24, 1%, 0402; Resistance:3.24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04023R24FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04023R24FKED
Resistors - Chip Resistor - Surface Mount CRCW04023R24FKED
RES SMD 3.24 OHM 1% 1/16W 0402

RES SMD 3.24 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04023R24FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04023R24FKED
Chip Resistor - Surface Mount CRCW04023R24FKED
RES SMD 3.24 OHM 1% 1/16W 0402

RES SMD 3.24 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW04023R24FKEDTR-ND CRCW04023R24FKED 13AC1043 CRCW04023R24FKED CRCW04023R24FKED
Product Name Chip Resistor - Surface Mount RES 3.24 OHM 1/16W 1% 0402 SMD Res, Aec-Q200, Thick Film, 3R24, 1%, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 3.24 ohms 3.24 ohms 3.24 ohms 3.24 ohms 3.24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details