Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04023R09FNED

Description
3.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.09LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.09LTR-ND
Chip Resistor - Surface Mount 541-3.09LTR-ND
3.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.09 OHM 1/16W 1% 0402 SMD - CRCW04023R09FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1/16W 1% 0402 SMD
CRCW04023R09FNED
RES 3.09 OHM 1/16W 1% 0402 SMD CRCW04023R09FNED
RES 3.09ohm 1/16W 1% 0402 SMD

RES 3.09ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04023R09FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04023R09FNED
Resistors - Chip Resistor - Surface Mount CRCW04023R09FNED
RES SMD 3.09 OHM 1% 1/16W 0402

RES SMD 3.09 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-3.09LTR-ND CRCW04023R09FNED CRCW04023R09FNED
Product Name Chip Resistor - Surface Mount RES 3.09 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data